onsemi 40V Bipolar Transistor 2N6028RL

Description
THYRISTOR PROG UNIJUNCT 40V TO92 Product overview: 2N6028RL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6028RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THYRISTOR PROG UNIJUNCT 40V TO92 Product overview: 2N6028RL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6028RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V Bipolar Transistor
290-2N6028RL
40V Bipolar Transistor 290-2N6028RL
THYRISTOR PROG UNIJUNCT 40V TO92 Product overview: 2N6028RL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6028RL can be used for catalog matching and distributor lookup.

THYRISTOR PROG UNIJUNCT 40V TO92 Product overview: 2N6028RL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6028RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RL - 0263-2N6028RL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RL
0263-2N6028RL
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RL 0263-2N6028RL
Manufacturer: ON Semiconductor Win Source Part Number: 0263-2N6028RL Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 600mV Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 25μA Current - Peak: 150nA Output Voltage: 11V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 0263-2N6028RL
Voltage: 40V
Power Dissipation (Max): 300mW
Voltage - Offset (Vt): 600mV
Current - Gate to Anode Leakage (Igao): 10nA
Current - Valley (Iv): 25μA
Current - Peak: 150nA
Output Voltage: 11V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 290-2N6028RL 0263-2N6028RL
Product Name 40V Bipolar Transistor TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RL
PD 300 milliwatts
Unlock Full Specs
to access all available technical data