onsemi TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027RLRA 2N6027RLRA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 144111-2N6027RLRA Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 1.6V Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 50μA Current - Peak: 2μA Output Voltage: 11V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 144111-2N6027RLRA Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 1.6V Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 50μA Current - Peak: 2μA Output Voltage: 11V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027RLRA - 144111-2N6027RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027RLRA
144111-2N6027RLRA
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027RLRA 144111-2N6027RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 144111-2N6027RLRA Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 1.6V Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 50μA Current - Peak: 2μA Output Voltage: 11V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 144111-2N6027RLRA
Voltage: 40V
Power Dissipation (Max): 300mW
Voltage - Offset (Vt): 1.6V
Current - Gate to Anode Leakage (Igao): 10nA
Current - Valley (Iv): 50μA
Current - Peak: 2μA
Output Voltage: 11V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
290-2N6027RLRA
Bipolar Transistor 290-2N6027RLRA
Programmable Unijunction Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: 2N6027RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6027RLRA can be used for catalog matching and distributor lookup.

Programmable Unijunction Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: 2N6027RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6027RLRA can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Programmable Unijunction - 2N6027RLRA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Programmable Unijunction
2N6027RLRA
Discrete Semiconductor Products - Transistors - Programmable Unijunction 2N6027RLRA
PROGRAMMABLE UJT 40V TO92

PROGRAMMABLE UJT 40V TO92

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number 144111-2N6027RLRA 290-2N6027RLRA 2N6027RLRA
Product Name TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027RLRA Bipolar Transistor Discrete Semiconductor Products - Transistors - Programmable Unijunction
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data