onsemi Programmable Ujt, 2A, To-92, Full Reel; Repetitive Peak Forward Current Itrm Onsemi 2N6027RL1G

Description
PROGRAMMABLE UJT, 2A, TO-92, FULL REEL; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:5µA; Valley Current Iv:150µA; No. of Pins:3 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
PROGRAMMABLE UJT, 2A, TO-92, FULL REEL; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:5µA; Valley Current Iv:150µA; No. of Pins:3 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Programmable Ujt, 2A, To-92, Full Reel; Repetitive Peak Forward Current Itrm Onsemi - 26K5305 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Ujt, 2A, To-92, Full Reel; Repetitive Peak Forward Current Itrm Onsemi
26K5305
Programmable Ujt, 2A, To-92, Full Reel; Repetitive Peak Forward Current Itrm Onsemi 26K5305
PROGRAMMABLE UJT, 2A, TO-92, FULL REEL; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:5µA; Valley Current Iv:150µA; No. of Pins:3 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

PROGRAMMABLE UJT, 2A, TO-92, FULL REEL; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:5µA; Valley Current Iv:150µA; No. of Pins:3 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 26K5305
Product Name Programmable Ujt, 2A, To-92, Full Reel; Repetitive Peak Forward Current Itrm Onsemi
Thyristor Type Programmable Unijunction Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B662-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details