onsemi TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027RL1G 2N6027RL1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 112666-2N6027RL1G Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 1.6V Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 50μA Current - Peak: 2μA Output Voltage: 11V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 112666-2N6027RL1G Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 1.6V Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 50μA Current - Peak: 2μA Output Voltage: 11V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027RL1G - 112666-2N6027RL1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027RL1G
112666-2N6027RL1G
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027RL1G 112666-2N6027RL1G
Manufacturer: ON Semiconductor Win Source Part Number: 112666-2N6027RL1G Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 1.6V Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 50μA Current - Peak: 2μA Output Voltage: 11V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 112666-2N6027RL1G
Voltage: 40V
Power Dissipation (Max): 300mW
Voltage - Offset (Vt): 1.6V
Current - Gate to Anode Leakage (Igao): 10nA
Current - Valley (Iv): 50μA
Current - Peak: 2μA
Output Voltage: 11V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
290-2N6027RL1G
Bipolar Transistor 290-2N6027RL1G
Programmable Unijunction Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: 2N6027RL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6027RL1G can be used for catalog matching and distributor lookup.

Programmable Unijunction Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: 2N6027RL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6027RL1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PROGRAMMABLE UNIJUNCTION TRANSISTOR, 1A - More Details - 598-2N6027RL1G - Utmel Electronic Limited
Hong Kong, China
PROGRAMMABLE UNIJUNCTION TRANSISTOR, 1A - More Details
598-2N6027RL1G
PROGRAMMABLE UNIJUNCTION TRANSISTOR, 1A - More Details 598-2N6027RL1G
PROGRAMMABLE UNIJUNCTION TRANSISTOR, 1A - More Details

PROGRAMMABLE UNIJUNCTION TRANSISTOR, 1A - More Details

Supplier's Site
Discrete Semiconductor Products - Transistors - Programmable Unijunction - 2N6027RL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Programmable Unijunction
2N6027RL1G
Discrete Semiconductor Products - Transistors - Programmable Unijunction 2N6027RL1G
PROGRAMMABLE UJT 40V TO92

PROGRAMMABLE UJT 40V TO92

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number 112666-2N6027RL1G 290-2N6027RL1G 598-2N6027RL1G 2N6027RL1G
Product Name TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027RL1G Bipolar Transistor PROGRAMMABLE UNIJUNCTION TRANSISTOR, 1A - More Details Discrete Semiconductor Products - Transistors - Programmable Unijunction
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846BW-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
Bipolar Transistors - 1220631 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details