onsemi TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027G 2N6027G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 0258-2N6027G Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 1.6V Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 50μA Current - Peak: 2μA Family Name: 2N6027 Output Voltage: 11V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: TO-226-3, TO-92-3 (TO-226AA) Alternative Parts (Cross-Reference): 2N6027RLRAG; 2N6027RLRA; 2N6027; Introduction Date: May 23, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 0258-2N6027G Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 1.6V Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 50μA Current - Peak: 2μA Family Name: 2N6027 Output Voltage: 11V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: TO-226-3, TO-92-3 (TO-226AA) Alternative Parts (Cross-Reference): 2N6027RLRAG; 2N6027RLRA; 2N6027; Introduction Date: May 23, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027G - 0258-2N6027G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027G
0258-2N6027G
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027G 0258-2N6027G
Manufacturer: ON Semiconductor Win Source Part Number: 0258-2N6027G Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 1.6V Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 50μA Current - Peak: 2μA Family Name: 2N6027 Output Voltage: 11V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: TO-226-3, TO-92-3 (TO-226AA) Alternative Parts (Cross-Reference): 2N6027RLRAG; 2N6027RLRA; 2N6027; Introduction Date: May 23, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 0258-2N6027G
Voltage: 40V
Power Dissipation (Max): 300mW
Voltage - Offset (Vt): 1.6V
Current - Gate to Anode Leakage (Igao): 10nA
Current - Valley (Iv): 50μA
Current - Peak: 2μA
Family Name: 2N6027
Output Voltage: 11V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Alternative Parts (Cross-Reference): 2N6027RLRAG; 2N6027RLRA; 2N6027;
Introduction Date: May 23, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
290-2N6027G
Bipolar Transistor 290-2N6027G
Programmable Unijunction Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: 2N6027G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6027G can be used for catalog matching and distributor lookup.

Programmable Unijunction Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: 2N6027G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6027G can be used for catalog matching and distributor lookup.

Supplier's Site
Programmable Unijunction - 2N6027G - ODG (Origin Data Global)
Shenzhen, China
Programmable Unijunction
2N6027G
Programmable Unijunction 2N6027G
TRANS PROG UNIJUNCT 40V TO92

TRANS PROG UNIJUNCT 40V TO92

Supplier's Site Datasheet
Transistor, Programmable Unijunction, 40 V, TO-92, Pb-Free - 70099675 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transistor, Programmable Unijunction, 40 V, TO-92, Pb-Free
70099675
Transistor, Programmable Unijunction, 40 V, TO-92, Pb-Free 70099675
Transistor, Programmable Unijunction, 40 V, TO-92, Pb-Free

Transistor, Programmable Unijunction, 40 V, TO-92, Pb-Free

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Transistors Bipolar RF Transistors Transistors Transistors
Product Number 0258-2N6027G 290-2N6027G 2N6027G 70099675
Product Name TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027G Bipolar Transistor Programmable Unijunction Transistor, Programmable Unijunction, 40 V, TO-92, Pb-Free
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92
Unlock Full Specs
to access all available technical data