RF Mosfet N-Channel JFET 15V 1kHz TO-92-3
Win Source Part Number: 1036413-2N5952
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 2,000
Voltage - Rated: 30 V
Frequency: 1kHz
Transistor Type: N-Channel JFET
Voltage - Test: 15 V
Noise Figure: 2dB
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8mA
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Base Product Number: 2N5952
Product Status: Obsolete
N-Channel RF FET, 30V Vdss, 8mA ID, TO-92, Through Hole Product overview: 2N5952 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Through-Hole, 30V, 8mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 30V, 8mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N5952 can be used for catalog matching and distributor lookup.
RF MOSFET JFET 15V TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2N5952-ND | 1036413-2N5952 | 285-2N5952 | 2N5952 |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | N-Channel Through-Hole 30V 8mA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| Polarity | N-Channel | N-Channel | ||
| Noise Figure | 2 dB | |||
| Operating Frequency | 1.00E-3 MHz |