BIPOLAR TRANSISTOR, PNP -60V TO-204; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:25A; Power Dissipation Pd:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; DC Current Gain hFE:4hFE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 28AC7846 |
| Product Name | Bipolar Transistor, Pnp -60V To-204; Transistor Polarity Onsemi |
| Polarity | PNP |