The 2N5684 is a PNP silicon power transistor designed for high-power amplifier and switching applications. It has a continuous collector current of 50 amperes, a collector-emitter voltage rating of 80 volts, and a maximum total device dissipation of 300 watts at 25°C. The device is packaged in a TO-204AE (CASE 197A-05) case with dimensions of 38.86 mm in length, 26.67 mm in width, and 12.19 mm in height. Thermal resistance from junction to case is 0.584°C/W. The DC current gain ranges from 15 to 60 at a collector current of 25 A, and the collector-emitter saturation voltage is 1.0 V maximum at 25 A. The operating and storage junction temperature range is -65°C to +200°C. The part meets JEDEC Registered Data standards.
Bipolar (BJT) Transistor PNP 80V 50A 2MHz 300mW Through Hole TO-204 (TO-3)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N5684OS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |