onsemi Single Bipolar Transistors 2N5682

Description
Bipolar (BJT) Transistor NPN 120V 1A 1W Through Hole TO-39
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 120V 1A 1W Through Hole TO-39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N5682-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5682-ND
Single Bipolar Transistors 2N5682-ND
Bipolar (BJT) Transistor NPN 120V 1A 1W Through Hole TO-39

Bipolar (BJT) Transistor NPN 120V 1A 1W Through Hole TO-39

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N5682 - 1124002-2N5682 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5682
1124002-2N5682
TRANSISTORS - Transistors (BJT) - Single - 2N5682 1124002-2N5682
Manufacturer: ON Semiconductor Win Source Part Number: 1124002-2N5682 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 120V Current - Collector Cutoff (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 2N5682 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 250mA, 2V Maximum Power: 1W

Manufacturer: ON Semiconductor
Win Source Part Number: 1124002-2N5682
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Current - Collector Cutoff (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 2N5682
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 250mA, 2V
Maximum Power: 1W

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors RF Transistors
Product Number 2N5682-ND 1124002-2N5682
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N5682
Polarity NPN NPN
Unlock Full Specs
to access all available technical data