onsemi TRANSISTORS - Transistors (BJT) - Single - 2N5679 2N5679

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1123999-2N5679 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Status: Obsolete Manufacturer Homepage: www.semelab.co.uk Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 2N5679 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 250mA, 2V Maximum Power: 1W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1123999-2N5679 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Status: Obsolete Manufacturer Homepage: www.semelab.co.uk Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 2N5679 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 250mA, 2V Maximum Power: 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5679 - 1123999-2N5679 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5679
1123999-2N5679
TRANSISTORS - Transistors (BJT) - Single - 2N5679 1123999-2N5679
Manufacturer: ON Semiconductor Win Source Part Number: 1123999-2N5679 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Status: Obsolete Manufacturer Homepage: www.semelab.co.uk Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 2N5679 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 250mA, 2V Maximum Power: 1W

Manufacturer: ON Semiconductor
Win Source Part Number: 1123999-2N5679
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Status: Obsolete
Manufacturer Homepage: www.semelab.co.uk
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 2N5679
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 250mA, 2V
Maximum Power: 1W

Buy Now
Single Bipolar Transistors - 2N5679-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5679-ND
Single Bipolar Transistors 2N5679-ND
Bipolar (BJT) Transistor PNP 100V 1A 1W Through Hole TO-39

Bipolar (BJT) Transistor PNP 100V 1A 1W Through Hole TO-39

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Transistors Transistors
Product Number 1123999-2N5679 2N5679-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5679 Single Bipolar Transistors
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2335-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details