JFET N-Channel 30V 350mW Through Hole TO-92-3
JFET N-CH 30V 0.35W TO92 Product overview: 2N5638 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.35W. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.35W, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N5638 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1123985-2N5638
Packaging: Bulk
Mounting Style: Through Hole
Transistor Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Resistance - RDS(On): 30 Ohms
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 2N5638
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Power: 350mW
Input Capacitance (Ciss) (Maximum) at Vds: 10pF at 12V (VGS)
Current - Drain (Idss) at Vds (Vgs=0): 50mA at 20V
JFET N-CH 30V TO92-3
TRANSISTOR, RF JFET, N CHANNEL, 20V TO-92, 3-PIN, POWER DISSIPATION PD:350MW, OPERATING TEMPERATURE RANGE:-55 C TO +150 C. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | RF Transistors |
| Product Number | 2N5638-ND | 288-2N5638 | 1123985-2N5638 | 2N5638 | 16129464 |
| Product Name | JFETs | 30V 0.35W Bipolar Transistor | JFETs (Junction Field Effect) - 2N5638 | Discrete Semiconductor Products - Transistors - JFETs | Transistor |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| PD | 350 milliwatts |