Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 153085-2N5485_D75Z
Packaging: AMMO PACKAGE
Voltage Rating: 25V
Current Rating: 10mA
Frequency: 400MHz
Transistor Polarity: N-Channel JFET
Voltage - Test: 15V
Noise Figure: 4dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
RF Mosfet N-Channel JFET 15V 400MHz TO-92-3
N-CH JFET 25V 10mA 400MHz TO-92 RF Amp Product overview: 2N5485_D75Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 10mA, 400MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 10mA, 400MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N5485_D75Z can be used for catalog matching and distributor lookup.
RF MOSFET JFET 15V TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 153085-2N5485_D75Z | 2N5485_D75Z-ND | 285-2N5485_D75Z | 2N5485_D75Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N5485_D75Z | RF FETs, MOSFETs | 25V 10mA 400MHz MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Type | JFET | |||
| Polarity | N-Channel; N-Channel JFET | N-Channel | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads |