Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AMPLIFIER AND COMPARATOR CHIPS
ONSEMI
2N5485_D75Z -- IC AMP RF N-CHAN 25V 10MA TO-92
onsemi
IC AMP RF N-CHAN 25V 10MA TO-92
2N5485_D75Z
Description
IC AMP RF N-CHAN 25V 10MA TO-92
Utmel Electronic Limited
Done
Description
IC AMP RF N-CHAN 25V 10MA TO-92
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC AMP RF N-CHAN 25V 10MA TO-92
598-2N5485_D75Z
IC AMP RF N-CHAN 25V 10MA TO-92
598-2N5485_D75Z
IC AMP RF N-CHAN 25V 10MA TO-92
IC AMP RF N-CHAN 25V 10MA TO-92
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Amplifier and Comparator Chips
Product Number
598-2N5485_D75Z
Product Name
IC AMP RF N-CHAN 25V 10MA TO-92
Package Type
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Isolation amplifier
857-420
Specs
Device Type
Isolaltion Amplifiers
View Details
Qorvo
2.17 GHz 4W Rf Amplifier
QPA9901TR13
Specs
Device Type
RF
Standards and Certifications
RoHS
Package Type
Reel
View Details
Infineon Technologies AG
Audio Special Purpose - BGF113 E6328
BGF113 E6328
Specs
Device Type
Audio Amplifiers
View Details
Advanced Linear Devices, Inc.
Dual Rail-to-Rail FET Input Operational Amplifier
ALD2704ASAL
Specs
Device Type
Operational Amplifiers
Package Type
SOIC; SOIC8
View Details
5
suppliers