RF Mosfet N-Channel JFET 15V 400MHz TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 005711-2N5484
Packaging: Bulk
Voltage Rating: 25V
Current Rating: 5mA
Frequency: 400MHz
Transistor Polarity: N-Channel JFET
Voltage - Test: 15V
Noise Figure: 4dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing, Communications & Networking
Quantity per package: 2k pcs
RF MOSFET JFET 15V TO92-3
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 2N5484-ND | 005711-2N5484 | 2N5484 | 2N5484 |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N5484 | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92-3 |
| Transistor Type | JFET | |||
| Polarity | N-Channel; N-Channel JFET | N-Channel; N-Channel | ||
| Transistor Technology / Material | JFET |