JFET P-CH 40V 0.35W TO92 Product overview: 2N5461 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.35W. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.35W, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N5461 can be used for catalog matching and distributor lookup.
JFET P-Channel 40V 350mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 153084-2N5461
Packaging: Bulk
Mounting: Through Hole
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 1V @ 1μA
Family Name: 2N5461
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 135°C (TJ)
Case / Package: TO-92-3
Maximum Power Dissipation: 350mW
Max Input Capacitance: 7pF @ 15V
Alternative Parts (Cross-Reference): 2SJ144(T5LSONY,F); 2SJ144-Y(T5RNET,F); 2SJ105-GR(F); 2SJ105-BL(F);
Introduction Date: November 26, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
JFET P-CH 40V TO92
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 1-ELEMENT, P-CHANNEL, SILICON, JUNCTION FET, TO-92. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | RF Transistors |
| Product Number | 288-2N5461 | 2N5461OS-ND | 153084-2N5461 | 2N5461 | 16129436 |
| Product Name | 40V 0.35W Bipolar Transistor | JFETs | JFETs (Junction Field Effect) - 2N5461 | Discrete Semiconductor Products - Transistors - JFETs | Transistor |
| PD | 350 milliwatts | ||||
| TJ | -65 C (-85 F) | ||||
| Polarity | P-Channel | P-Channel; P-Channel |