JFET P-Channel 40V 350mW Through Hole TO-92 (TO-226)
Small Signal JFET P-Channel, 1000-BLKBX Product overview: 2N5460 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N5460 can be used for catalog matching and distributor lookup.
JFET P-CH 40V TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 2N5460OS-ND | 288-2N5460 | 2N5460 | 2N5460 |
| Product Name | JFETs | P-Channel Bipolar Transistor | JFETs | Discrete Semiconductor Products - Transistors - JFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-226-3, TO-92-3 Long Body | |
| PD | 350 milliwatts |