Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111412-2N5459
Packaging: Bulk
Mounting: Through Hole
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 2V @ 10nA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Power Dissipation: 625mW
Max Input Capacitance: 7pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
JFET N-Channel 25V 625mW Through Hole TO-92-3
JFET N-CH 25V 625MW TO92 Product overview: 2N5459 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 625MW. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 625MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N5459 can be used for catalog matching and distributor lookup.
JFET N-CH 25V TO92-3
RF JFET, N CHANNEL, 15V, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:15V; Continuous Drain Current Id:16mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Transistors |
| Product Number | 111412-2N5459 | 2N5459-ND | 288-2N5459 | 2N5459 | 18C9216 |
| Product Name | JFETs (Junction Field Effect) - 2N5459 | JFETs | 25V 625MW Bipolar Transistor | Discrete Semiconductor Products - Transistors - JFETs | Rf Jfet, N Channel, 15V, To-92; Channel Type Onsemi |
| Transistor Type | JFET | JFET | |||
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 |