onsemi JFETs 2N5458G

Description
JFET N-Channel 25V 310mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
JFET N-Channel 25V 310mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N5458GOS-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 310mW Through Hole TO-92 (TO-226)

JFET N-Channel 25V 310mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N5458G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2N5458G
Discrete Semiconductor Products - Transistors - JFETs 2N5458G
JFET N-CH 25V TO92

JFET N-CH 25V TO92

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 2N5458GOS-ND 2N5458G
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details