25 V N-Channel JFET Transistor, 1000-BLKBX Product overview: 2N5458 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25 V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 25 V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N5458 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 111823-2N5458
Packaging: Bulk
Mounting: Through Hole
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 1V @ 10nA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 135°C (TJ)
Case / Package: TO-92-3
Maximum Power Dissipation: 310mW
Drain-Source Breakdown Voltage: 25V
Max Input Capacitance: 7pF @ 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing, Communications & Networking
JFET N-Channel 25V 310mW Through Hole TO-92 (TO-226)
RF JFET, N CHANNEL, 15V, TO-92; TRANSISTOR TYPE:RF JFET; DRAIN SOURCE VOLTAGE VDS:15V; CONTINUOUS DRAIN CURRENT ID:9MA; POWER DISSIPATION PD:625MW; NO. FREE 2 YEAR RADWELL WARRANTY
JFET N-CH 25V TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | RF Transistors | RF Transistors |
| Product Number | 288-2N5458 | 111823-2N5458 | 2N5458OS-ND | 2N5458 | 16129424 | 2N5458 |
| Product Name | N-Channel 25 V Bipolar Transistor | JFETs (Junction Field Effect) - 2N5458 | JFETs | JFETs | Transistor | Discrete Semiconductor Products - Transistors - JFETs |
| PD | 625 milliwatts | |||||
| TJ | -55 C (-67 F) | |||||
| Transistor Type | JFET | JFET |