onsemi JFETs 2N5457G

Description
JFET N-Channel 25V 310mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
JFET N-Channel 25V 310mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N5457GOS-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 310mW Through Hole TO-92 (TO-226)

JFET N-Channel 25V 310mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
N-Channel Bipolar Transistor
288-2N5457G
N-Channel Bipolar Transistor 288-2N5457G
Small Signal JFET N-Channel, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: 2N5457G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N5457G can be used for catalog matching and distributor lookup.

Small Signal JFET N-Channel, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: 2N5457G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N5457G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - 2N5457G - 1123972-2N5457G - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N5457G
1123972-2N5457G
JFETs (Junction Field Effect) - 2N5457G 1123972-2N5457G
Manufacturer: ON Semiconductor Win Source Part Number: 1123972-2N5457G Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: 135°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Signal Processing, Communications & Networking Family Part Number: 2N5457 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Maximum Power: 310mW Vds - Drain-Source Breakdown Voltage: 25V Input Capacitance (Ciss) (Maximum) at Vds: 7pF at 15V Current - Drain (Idss) at Vds (Vgs=0): 1mA at 15V Voltage - Cutoff (VGS off) at Id: 500mV at 10nA

Manufacturer: ON Semiconductor
Win Source Part Number: 1123972-2N5457G
Packaging: Bulk
Mounting Style: Through Hole
Transistor Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: 135°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing, Communications & Networking
Family Part Number: 2N5457
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 310mW
Vds - Drain-Source Breakdown Voltage: 25V
Input Capacitance (Ciss) (Maximum) at Vds: 7pF at 15V
Current - Drain (Idss) at Vds (Vgs=0): 1mA at 15V
Voltage - Cutoff (VGS off) at Id: 500mV at 10nA

Buy Now
Discrete Semiconductor Products - Transistors - JFETs - 2N5457G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2N5457G
Discrete Semiconductor Products - Transistors - JFETs 2N5457G
JFET N-CH 25V TO92

JFET N-CH 25V TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number 2N5457GOS-ND 288-2N5457G 1123972-2N5457G 2N5457G
Product Name JFETs N-Channel Bipolar Transistor JFETs (Junction Field Effect) - 2N5457G Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3 TO-92; TO-226-3, TO-92-3 Long Body
PD 310 milliwatts
Unlock Full Specs
to access all available technical data