onsemi JFETs 2N5457_D74Z

Description
JFET N-Channel 25V 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 25V 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N5457_D74Z-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 625mW Through Hole TO-92-3

JFET N-Channel 25V 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N5457_D74Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2N5457_D74Z
Discrete Semiconductor Products - Transistors - JFETs 2N5457_D74Z
JFET N-CH 25V TO92-3

JFET N-CH 25V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 2N5457_D74Z-ND 2N5457_D74Z
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers