onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2N5401CYTA

Description
Win Source Part Number: 967885-2N5401CYTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 600 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 10mA, 5V Frequency - Transition: 400MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: 2N5401 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 967885-2N5401CYTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 600 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 10mA, 5V Frequency - Transition: 400MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: 2N5401 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 967885-2N5401CYTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
967885-2N5401CYTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 967885-2N5401CYTA
Win Source Part Number: 967885-2N5401CYTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 600 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 10mA, 5V Frequency - Transition: 400MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: 2N5401 Product Status: Obsolete

Win Source Part Number: 967885-2N5401CYTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Box (TB)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 150 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 10mA, 5V
Frequency - Transition: 400MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Base Product Number: 2N5401
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Through-Hole 150V 0.6A 150 V Bipolar Transistor
283-2N5401CYTA
Through-Hole 150V 0.6A 150 V Bipolar Transistor 283-2N5401CYTA
TRANS PNP 150V 0.6A TO92-3 / Bipolar (BJT) Transistor PNP 150 V 600 mA 400MHz 625 mW Through Hole TO-92-3 Product overview: 2N5401CYTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 150V, 0.6A, 150 V. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 150V, 0.6A, 150 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N5401CYTA can be used for catalog matching and distributor lookup.

TRANS PNP 150V 0.6A TO92-3 / Bipolar (BJT) Transistor PNP 150 V 600 mA 400MHz 625 mW Through Hole TO-92-3 Product overview: 2N5401CYTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 150V, 0.6A, 150 V. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 150V, 0.6A, 150 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N5401CYTA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 967885-2N5401CYTA 283-2N5401CYTA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Through-Hole 150V 0.6A 150 V Bipolar Transistor
Polarity PNP
Package Type TO-92; SOT3 Tape & Box (TB)
IC(max) 600 milliamps
Power Gain 60 dB
Operating Frequency 400 MHz
Unlock Full Specs
to access all available technical data