onsemi TRANSISTORS - Transistors (BJT) - Single - 2N5323 2N5323

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1123953-2N5323 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-5 Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-205AA, TO-5-3 Metal Can Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 2N5323 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.2V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 500mA, 4V Maximum Power: 10W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1123953-2N5323 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-5 Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-205AA, TO-5-3 Metal Can Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 2N5323 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.2V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 500mA, 4V Maximum Power: 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5323 - 1123953-2N5323 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5323
1123953-2N5323
TRANSISTORS - Transistors (BJT) - Single - 2N5323 1123953-2N5323
Manufacturer: ON Semiconductor Win Source Part Number: 1123953-2N5323 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-5 Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-205AA, TO-5-3 Metal Can Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 2N5323 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.2V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 500mA, 4V Maximum Power: 10W

Manufacturer: ON Semiconductor
Win Source Part Number: 1123953-2N5323
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-5
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-205AA, TO-5-3 Metal Can
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 2N5323
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.2V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 500mA, 4V
Maximum Power: 10W

Buy Now
Single Bipolar Transistors - 2N5323-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5323-ND
Single Bipolar Transistors 2N5323-ND
Bipolar (BJT) Transistor PNP 50V 2A 10W Through Hole TO-5

Bipolar (BJT) Transistor PNP 50V 2A 10W Through Hole TO-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Transistors Transistors
Product Number 1123953-2N5323 2N5323-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5323 Single Bipolar Transistors
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Transistor - 17280780 - Radwell International
Infineon Technologies AG
View Details