onsemi TRANSISTORS - Transistors (BJT) - Single - 2N5322 2N5322

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1123952-2N5322 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Family Name: 2N5322 Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 75V Alternative Parts (Cross-Reference): BC303-4; 2N4036; BSV16-10; Introduction Date: June 11, 1997 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Industrial Family Part Number: 2N5322 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 500mA, 4V Maximum Power: 10W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1123952-2N5322 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Family Name: 2N5322 Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 75V Alternative Parts (Cross-Reference): BC303-4; 2N4036; BSV16-10; Introduction Date: June 11, 1997 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Industrial Family Part Number: 2N5322 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 500mA, 4V Maximum Power: 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5322 - 1123952-2N5322 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5322
1123952-2N5322
TRANSISTORS - Transistors (BJT) - Single - 2N5322 1123952-2N5322
Manufacturer: ON Semiconductor Win Source Part Number: 1123952-2N5322 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Family Name: 2N5322 Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 75V Alternative Parts (Cross-Reference): BC303-4; 2N4036; BSV16-10; Introduction Date: June 11, 1997 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Industrial Family Part Number: 2N5322 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 500mA, 4V Maximum Power: 10W

Manufacturer: ON Semiconductor
Win Source Part Number: 1123952-2N5322
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Family Name: 2N5322
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 75V
Alternative Parts (Cross-Reference): BC303-4; 2N4036; BSV16-10;
Introduction Date: June 11, 1997
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial
Family Part Number: 2N5322
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 500mA, 4V
Maximum Power: 10W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1123952-2N5322
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5322
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
Translators, Level Shifters - 74AXP2T3407DCH - Quarktwin Technology Ltd.
Specs
Package Type 8-VFSOP (0.091\", 2.30mm Width)
Output Type Open Drain; Open Drain
Features RoHS
View Details
2 suppliers
Logic - Translators, Level Shifters - MC100EPT25DT - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
View Details