RF Mosfet N-Channel JFET TO-92-3
RF Small Signal Field-Effect Transistor, Very High Frequency Band, N-Channel, Junction FET, TO-92
RF MOSFET JFET TO92-3 Product overview: 2N5246 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N5246 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 906271-2N5246
Features: RF Mosfet N-Channel JFET - - - TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Part Status: Obsolete
Family Name: 2N5246
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
RF MOSFET JFET 30V TO92-3
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 2N5246-ND | 2N5246 | 285-2N5246 | 906271-2N5246 | 2N5246 |
| Product Name | RF FETs, MOSFETs | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N5246 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 | Bulk | TO-92; SOT3; TO-92-3 | TO-92; TO-92-3 |