onsemi 30V 15MA MOSFET Transistor 2N5245

Description
JFET N-CH 30V 15MA TO92 Product overview: 2N5245 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N5245 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 30V 15MA TO92 Product overview: 2N5245 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N5245 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 15MA MOSFET Transistor
285-2N5245
30V 15MA MOSFET Transistor 285-2N5245
JFET N-CH 30V 15MA TO92 Product overview: 2N5245 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N5245 can be used for catalog matching and distributor lookup.

JFET N-CH 30V 15MA TO92 Product overview: 2N5245 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N5245 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - 2N5245-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2N5245-ND
RF FETs, MOSFETs 2N5245-ND
RF Mosfet N-Channel JFET TO-92-3

RF Mosfet N-Channel JFET TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N5245 - 138021-2N5245 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N5245
138021-2N5245
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N5245 138021-2N5245
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138021-2N5245 Packaging: Bulk Voltage Rating: 30V Current Rating: 15mA Transistor Polarity: N-Channel JFET Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138021-2N5245
Packaging: Bulk
Voltage Rating: 30V
Current Rating: 15mA
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N5245 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N5245
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N5245
RF MOSFET JFET 30V TO92-3

RF MOSFET JFET 30V TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 285-2N5245 2N5245-ND 138021-2N5245 2N5245
Product Name 30V 15MA MOSFET Transistor RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N5245 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel JFET
PD 350 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers