onsemi Bipolar Transistor, Npn, 40V To-225; Transistor Polarity Onsemi 2N5190G.

Description
BIPOLAR TRANSISTOR, NPN, 40V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 40V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 40V To-225; Transistor Polarity Onsemi - 26AC6361 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V To-225; Transistor Polarity Onsemi
26AC6361
Bipolar Transistor, Npn, 40V To-225; Transistor Polarity Onsemi 26AC6361
BIPOLAR TRANSISTOR, NPN, 40V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 26AC6361
Product Name Bipolar Transistor, Npn, 40V To-225; Transistor Polarity Onsemi
Polarity NPN
Package Type TO-3
IC(max) 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697350 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC817K40E6359HTMA1 - 769720-BC817K40E6359HTMA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23
Packing Method Tape Reel; Reel package
View Details
3 suppliers