The 2N4403ZL1 is a PNP silicon bipolar transistor in a TO-92 package, part of a series rated for a maximum collector-emitter voltage of 40 Vdc, a continuous collector current of 600 mAdc, and total device dissipation of 625 mW at 25°C. It operates over a junction temperature range of -55°C to +150°C. The device meets RoHS standards and is available in an ammo pack configuration with 2,000 units per pack.
Small Signal Bipolar Transistor, 0.6A, 40V, PNP, TO-92
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N4403ZL1 |
| Polarity | PNP |