onsemi OEM Parts - OEM Parts (0 - 9) - 2N4403RM 2N4403RM

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971452-2N4403RM Mounting: SMD (SMT) Polarity: PNP Gain Bandwidth Product: 200 MHz Categories: OEM Parts(0-9) Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 625 mW Collector Base Voltage (VCBO): 40 V Collector Emitter Voltage (VCEO): 40 V Emitter Base Voltage (VEBO): 5 V hFE Min: 30 Max Collector Current: 600 mA
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971452-2N4403RM Mounting: SMD (SMT) Polarity: PNP Gain Bandwidth Product: 200 MHz Categories: OEM Parts(0-9) Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 625 mW Collector Base Voltage (VCBO): 40 V Collector Emitter Voltage (VCEO): 40 V Emitter Base Voltage (VEBO): 5 V hFE Min: 30 Max Collector Current: 600 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2N4403RM - 971452-2N4403RM - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2N4403RM
971452-2N4403RM
OEM Parts - OEM Parts (0 - 9) - 2N4403RM 971452-2N4403RM
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971452-2N4403RM Mounting: SMD (SMT) Polarity: PNP Gain Bandwidth Product: 200 MHz Categories: OEM Parts(0-9) Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 625 mW Collector Base Voltage (VCBO): 40 V Collector Emitter Voltage (VCEO): 40 V Emitter Base Voltage (VEBO): 5 V hFE Min: 30 Max Collector Current: 600 mA

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971452-2N4403RM
Mounting: SMD (SMT)
Polarity: PNP
Gain Bandwidth Product: 200 MHz
Categories: OEM Parts(0-9)
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 625 mW
Collector Base Voltage (VCBO): 40 V
Collector Emitter Voltage (VCEO): 40 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 30
Max Collector Current: 600 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 971452-2N4403RM
Product Name OEM Parts - OEM Parts (0 - 9) - 2N4403RM
Unlock Full Specs
to access all available technical data