onsemi Custom Parts - Custom Parts (0 - A) - 2N4403RA 2N4403RA

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110633-2N4403RA Polarity: PNP Gain Bandwidth Product: 200 MHz Categories: Custom Parts Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 625 mW Max Operating Temperature: 150 °C Collector Base Voltage (VCBO): 40 V Collector Emitter Voltage (VCEO): 40 V Emitter Base Voltage (VEBO): 5 V hFE Min: 30 Max Collector Current: 600 mA
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110633-2N4403RA Polarity: PNP Gain Bandwidth Product: 200 MHz Categories: Custom Parts Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 625 mW Max Operating Temperature: 150 °C Collector Base Voltage (VCBO): 40 V Collector Emitter Voltage (VCEO): 40 V Emitter Base Voltage (VEBO): 5 V hFE Min: 30 Max Collector Current: 600 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 2N4403RA - 1110633-2N4403RA - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 2N4403RA
1110633-2N4403RA
Custom Parts - Custom Parts (0 - A) - 2N4403RA 1110633-2N4403RA
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110633-2N4403RA Polarity: PNP Gain Bandwidth Product: 200 MHz Categories: Custom Parts Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 625 mW Max Operating Temperature: 150 °C Collector Base Voltage (VCBO): 40 V Collector Emitter Voltage (VCEO): 40 V Emitter Base Voltage (VEBO): 5 V hFE Min: 30 Max Collector Current: 600 mA

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110633-2N4403RA
Polarity: PNP
Gain Bandwidth Product: 200 MHz
Categories: Custom Parts
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 625 mW
Max Operating Temperature: 150 °C
Collector Base Voltage (VCBO): 40 V
Collector Emitter Voltage (VCEO): 40 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 30
Max Collector Current: 600 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1110633-2N4403RA
Product Name Custom Parts - Custom Parts (0 - A) - 2N4403RA
Unlock Full Specs
to access all available technical data