PNP silicon transistor in TO-92 package with a collector-emitter voltage rating of 40 Vdc, continuous collector current of 600 mAdc, and total device dissipation of 625 mW at 25°C. The device is available in radial tape in fan fold box or on reel with RLR suffix, compatible with automatic insertion equipment. It meets EIA-468, IEC 60286-2, and EIAJ RC1008B standards. Thermal resistance from junction to ambient is 200 °C/W. The transistor is a Motorola preferred device with an hFE range of 30 to 150 at 150 mA collector current.
Small Signal Bipolar Transistor, 0.6A, 40V, PNP, TO-92
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N4402RLRA |
| Polarity | PNP |