onsemi Bipolar Transistor 2N3906TFR

Description
Bipolar Transistors - BJT PNP Transistor General Purpose Product overview: 2N3906TFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N3906TFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistors - BJT PNP Transistor General Purpose Product overview: 2N3906TFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N3906TFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
2087-2N3906TFR
Bipolar Transistor 2087-2N3906TFR
Bipolar Transistors - BJT PNP Transistor General Purpose Product overview: 2N3906TFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N3906TFR can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PNP Transistor General Purpose Product overview: 2N3906TFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N3906TFR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N3906TFR - 1003883-2N3906TFR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3906TFR
1003883-2N3906TFR
TRANSISTORS - Transistors (BJT) - Single - 2N3906TFR 1003883-2N3906TFR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1003883-2N3906TFR Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1003883-2N3906TFR
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Bipolar Transistors - 8051065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8051065
Bipolar Transistors 8051065
Transistor, Fairchild, 2N3906TFR

Transistor, Fairchild, 2N3906TFR

Supplier's Site
Bipolar Transistors - 8051065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8051065P
Bipolar Transistors 8051065P
Transistor, Fairchild, 2N3906TFR

Transistor, Fairchild, 2N3906TFR

Supplier's Site
Single Bipolar Transistors - 2N3906D26ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3906D26ZTR-ND
Single Bipolar Transistors 2N3906D26ZTR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - 2N3906D26ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3906D26ZCT-ND
Single Bipolar Transistors 2N3906D26ZCT-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3906TFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3906TFR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3906TFR
TRANS PNP 40V 0.2A TO92-3

TRANS PNP 40V 0.2A TO92-3

Supplier's Site
Transistor, Pnp, -40V, To-92; Transistor Polarity Onsemi - 05R0383 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -40V, To-92; Transistor Polarity Onsemi
05R0383
Transistor, Pnp, -40V, To-92; Transistor Polarity Onsemi 05R0383
TRANSISTOR, PNP, -40V, TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes

TRANSISTOR, PNP, -40V, TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, -40V, To-92, Full Reel; Transistor Polarity Onsemi - 29H2031 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -40V, To-92, Full Reel; Transistor Polarity Onsemi
29H2031
Transistor, Pnp, -40V, To-92, Full Reel; Transistor Polarity Onsemi 29H2031
TRANSISTOR, PNP, -40V, TO-92, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, -40V, TO-92, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 250 Mhz, 625 Mw, -200 Ma, 30 Rohs Compliant Onsemi - 31Y5838 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 250 Mhz, 625 Mw, -200 Ma, 30 Rohs Compliant Onsemi
31Y5838
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 250 Mhz, 625 Mw, -200 Ma, 30 Rohs Compliant Onsemi 31Y5838
Bipolar (BJT) Single Transistor, PNP, -40 V, 250 MHz, 625 mW, -200 mA, 30 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -40 V, 250 MHz, 625 mW, -200 mA, 30 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3906TFR
Bipolar Transistors - BJT 2N3906TFR
Bipolar Transistors - BJT PNP Transistor General Purpose

Bipolar Transistors - BJT PNP Transistor General Purpose

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2087-2N3906TFR 1003883-2N3906TFR 8051065 8051065P 2N3906D26ZTR-ND 2N3906TFR 05R0383 29H2031 31Y5838 2N3906TFR
Product Name Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N3906TFR Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, -40V, To-92; Transistor Polarity Onsemi Transistor, Pnp, -40V, To-92, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Pnp, -40 V, 250 Mhz, 625 Mw, -200 Ma, 30 Rohs Compliant Onsemi Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP PNP PNP PNP
Package Type Reel TO-92; SOT3; TO-92-3 TO-92; To-92 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92-3 TO-3; TO-92 TO-3; TO-92 TO-3
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 200 milliamps 200 milliamps
fT 250 MHz
Unlock Full Specs
to access all available technical data