Manufacturer: ON Semiconductor
Win Source Part Number: 906253-2N3906TF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 200 mA 250MHz 625 mW Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Reel - TR
Mounting: Through Hole
Family Name: 2N3906
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2N3906TFDKR, 2N3906TFTR, 2N3906TFCT, 2N3906TF-ND, 2N3906TFDKRINACTIVE,
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92-3
Bipolar Transistors - BJT PNP Transistor General Purpose Product overview: 2N3906TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N3906TF can be used for catalog matching and distributor lookup.
TRANS PNP 40V 0.2A TO92-3
TRANS PNP 40V 0.2A TO92-3
TRANSISTOR, PNP, -40V, TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes
TRANSISTOR, PNP, -40V, TO-92, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT PNP Transistor General Purpose
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 906253-2N3906TF | 2N3906TFCT-ND | 2087-2N3906TF | 2N3906TF | 2N3906TF | 05R0382 | 83C3147 | 2N3906TF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3906TF | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Pnp, -40V, To-92; Transistor Polarity Onsemi | Transistor, Pnp, -40V, To-92, Full Reel; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Reel | TO-92; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-3; TO-92 | TO-3; TO-92 | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | |||||
| fT | 250 MHz |