onsemi 40V 0.2A Bipolar Transistor 2N3906TA

Description
TRANS PNP 40V 0.2A TO92-3 Product overview: 2N3906TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 0.2A TO92-3 Product overview: 2N3906TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.2A Bipolar Transistor
276-2N3906TA
40V 0.2A Bipolar Transistor 276-2N3906TA
TRANS PNP 40V 0.2A TO92-3 Product overview: 2N3906TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906TA can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.2A TO92-3 Product overview: 2N3906TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N3906TAFSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3906TAFSTB-ND
Single Bipolar Transistors 2N3906TAFSTB-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - 2N3906TAFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3906TAFSCT-ND
Single Bipolar Transistors 2N3906TAFSCT-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N3906TA - 084105-2N3906TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3906TA
084105-2N3906TA
TRANSISTORS - Transistors (BJT) - Single - 2N3906TA 084105-2N3906TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 084105-2N3906TA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: PNP Family Name: 2N3906 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): 2N3906TE2T; 2N3906; 2N3906 TRE; Introduction Date: November 03, 1997 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 084105-2N3906TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Family Name: 2N3906
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): 2N3906TE2T; 2N3906; 2N3906 TRE;
Introduction Date: November 03, 1997
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3906TA
Bipolar Transistors - BJT 2N3906TA
Bipolar Transistors - BJT PNP Transistor General Purpose

Bipolar Transistors - BJT PNP Transistor General Purpose

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
2N3906TA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT 2N3906TA
40V 625mW 100@10mA,1V 200mA PNP TO-92-3 Bipolar Transistors - BJT ROHS

40V 625mW 100@10mA,1V 200mA PNP TO-92-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3906TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3906TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3906TA
TRANS PNP 40V 0.2A TO92-3

TRANS PNP 40V 0.2A TO92-3

Supplier's Site
Single Bipolar Transistors - 2N3906TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N3906TA
Single Bipolar Transistors 2N3906TA
TRANS PNP 40V 0.2A TO92-3

TRANS PNP 40V 0.2A TO92-3

Supplier's Site Datasheet
Single Bipolar Transistors - 2N3906TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N3906TA
Single Bipolar Transistors 2N3906TA
TRANS PNP 40V 0.2A TO92-3

TRANS PNP 40V 0.2A TO92-3

Supplier's Site Datasheet
Trans, Pnp, -40V, 150Deg C, 0.625W; Transistor Polarity Onsemi - 31Y5837 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -40V, 150Deg C, 0.625W; Transistor Polarity Onsemi
31Y5837
Trans, Pnp, -40V, 150Deg C, 0.625W; Transistor Polarity Onsemi 31Y5837
TRANS, PNP, -40V, 150DEG C, 0.625W; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:999A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -40V, 150DEG C, 0.625W; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:999A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-2N3906TA 2N3906TAFSTB-ND 084105-2N3906TA 2N3906TA 2N3906TA 2N3906TA 2N3906TA 31Y5837
Product Name 40V 0.2A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N3906TA Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Pnp, -40V, 150Deg C, 0.625W; Transistor Polarity Onsemi
Polarity PNP PNP PNP; PNP PNP PNP; PNP PNP
Package Type Bulk TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92-3 TO-92 TO-92; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3
Packing Method Bulk Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data