The 2N3906RLRP is a PNP silicon bipolar transistor in a TO-92 package for general-purpose amplification and switching applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a total power dissipation of 625 mW at 25 °C. The device operates with a junction temperature range of -55 °C to +150 °C and employs a straight lead, bulk pack configuration. Electrical characteristics include a minimum DC current gain of 30 at 100 mA collector current and a collector-emitter saturation voltage of 0.4 V at 50 mA collector current and 5 mA base current.
TRANS SS PNP GP 40V 200MA TO-92 / Bipolar (BJT) Transistor Product overview: 2N3906RLRP from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906RLRP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N3906RLRP |
| Product Name | 40V 200MA Bipolar Transistor |
| Package Type | Bulk |