onsemi TRANSISTORS - Transistors (BJT) - Single - 2N3906RLRMG 2N3906RLRMG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 125748-2N3906RLRMG Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 125748-2N3906RLRMG Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3906RLRMG - 125748-2N3906RLRMG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3906RLRMG
125748-2N3906RLRMG
TRANSISTORS - Transistors (BJT) - Single - 2N3906RLRMG 125748-2N3906RLRMG
Manufacturer: ON Semiconductor Win Source Part Number: 125748-2N3906RLRMG Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 125748-2N3906RLRMG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2N3906RLRMGOSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3906RLRMGOSTB-ND
Single Bipolar Transistors 2N3906RLRMGOSTB-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
40V 200mA 250MHz Bipolar Transistor
276-2N3906RLRMG
40V 200mA 250MHz Bipolar Transistor 276-2N3906RLRMG
PNP BJT Transistor, 40V, 200mA, 250MHz, TO-92 Product overview: 2N3906RLRMG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906RLRMG can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 40V, 200mA, 250MHz, TO-92 Product overview: 2N3906RLRMG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906RLRMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3906RLRMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3906RLRMG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3906RLRMG
TRANS PNP 40V 0.2A TO92

TRANS PNP 40V 0.2A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 125748-2N3906RLRMG 2N3906RLRMGOSTB-ND 276-2N3906RLRMG 2N3906RLRMG
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3906RLRMG Single Bipolar Transistors 40V 200mA 250MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads
IC(max) 200 milliamps 200 milliamps
VCEO 40 volts 40 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 6697512 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details