onsemi 40V 0.2A Bipolar Transistor 2N3906BU

Description
TRANS PNP 40V 0.2A TO92-3 Product overview: 2N3906BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906BU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 0.2A TO92-3 Product overview: 2N3906BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906BU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.2A Bipolar Transistor
276-2N3906BU
40V 0.2A Bipolar Transistor 276-2N3906BU
TRANS PNP 40V 0.2A TO92-3 Product overview: 2N3906BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906BU can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.2A TO92-3 Product overview: 2N3906BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N3906BU - 075319-2N3906BU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3906BU
075319-2N3906BU
TRANSISTORS - Transistors (BJT) - Single - 2N3906BU 075319-2N3906BU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075319-2N3906BU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075319-2N3906BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 10k pcs

Buy Now Datasheet
Single Bipolar Transistors - 2N3906FS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3906FS-ND
Single Bipolar Transistors 2N3906FS-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Bipolar Transistors - 7390375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390375
Bipolar Transistors 7390375
Transistor GP BJT PNP 40V 0.2A TO92-3

Transistor GP BJT PNP 40V 0.2A TO92-3

Supplier's Site
Bipolar Transistors - 1241314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1241314
Bipolar Transistors 1241314
Transistor GP BJT PNP 40V 0.2A TO92-3

Transistor GP BJT PNP 40V 0.2A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3906BU
Bipolar Transistors - BJT 2N3906BU
Bipolar Transistors - BJT PNP Transistor General Purpose

Bipolar Transistors - BJT PNP Transistor General Purpose

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3906BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3906BU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3906BU
BJT TO92 40V PNP 0.625W 150C

BJT TO92 40V PNP 0.625W 150C

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 250 Mhz, 625 Mw, -200 Ma, 30 Rohs Compliant Onsemi - 31Y5836 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 250 Mhz, 625 Mw, -200 Ma, 30 Rohs Compliant Onsemi
31Y5836
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 250 Mhz, 625 Mw, -200 Ma, 30 Rohs Compliant Onsemi 31Y5836
Bipolar (BJT) Single Transistor, PNP, -40 V, 250 MHz, 625 mW, -200 mA, 30 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -40 V, 250 MHz, 625 mW, -200 mA, 30 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipolar, Pnp, -40V, -200Ma, To-92-3; Transistor Polarity Onsemi - 83C3144 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -40V, -200Ma, To-92-3; Transistor Polarity Onsemi
83C3144
Transistor, Bipolar, Pnp, -40V, -200Ma, To-92-3; Transistor Polarity Onsemi 83C3144
TRANSISTOR, BIPOLAR, PNP, -40V, -200mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -40V, -200mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
2N3906BU
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT 2N3906BU
40V 625mW 100@10mA,1V 200mA PNP TO-92-3 Bipolar Transistors - BJT ROHS

40V 625mW 100@10mA,1V 200mA PNP TO-92-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - 2N3906BU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N3906BU
Single Bipolar Transistors 2N3906BU
TRANS PNP 40V 0.2A TO92-3

TRANS PNP 40V 0.2A TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2N3906BU 075319-2N3906BU 2N3906FS-ND 7390375 2N3906BU 2N3906BU 31Y5836 83C3144 2N3906BU 2N3906BU
Product Name 40V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N3906BU Single Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Single Transistor, Pnp, -40 V, 250 Mhz, 625 Mw, -200 Ma, 30 Rohs Compliant Onsemi Transistor, Bipolar, Pnp, -40V, -200Ma, To-92-3; Transistor Polarity Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP PNP; PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type Bulk TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; To-92 TO-3 TO-3; TO-92 TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
Packing Method Bulk Bulk; Bulk
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data