onsemi TRANSISTORS - Transistors (BJT) - Single - 2N3904TFR 2N3904TFR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 906252-2N3904TFR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 625 mW Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Reel - TR Mounting: Through Hole Family Name: 2N3904 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 2N3904D26ZTR-NDR, 2N3904D26ZCT, 2N3904D26ZCT-NDR, 2N3904D26ZTR, 2N3904_D26Z
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 906252-2N3904TFR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 625 mW Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Reel - TR Mounting: Through Hole Family Name: 2N3904 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 2N3904D26ZTR-NDR, 2N3904D26ZCT, 2N3904D26ZCT-NDR, 2N3904D26ZTR, 2N3904_D26Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3904TFR - 906252-2N3904TFR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3904TFR
906252-2N3904TFR
TRANSISTORS - Transistors (BJT) - Single - 2N3904TFR 906252-2N3904TFR
Manufacturer: ON Semiconductor Win Source Part Number: 906252-2N3904TFR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 625 mW Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Reel - TR Mounting: Through Hole Family Name: 2N3904 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 2N3904D26ZTR-NDR, 2N3904D26ZCT, 2N3904D26ZCT-NDR, 2N3904D26ZTR, 2N3904_D26Z

Manufacturer: ON Semiconductor
Win Source Part Number: 906252-2N3904TFR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 625 mW Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Reel - TR
Mounting: Through Hole
Family Name: 2N3904
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2N3904D26ZTR-NDR, 2N3904D26ZCT, 2N3904D26ZCT-NDR, 2N3904D26ZTR, 2N3904_D26Z

Buy Now Datasheet
Single Bipolar Transistors - 2N3904D26ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3904D26ZCT-ND
Single Bipolar Transistors 2N3904D26ZCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - 2N3904D26ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3904D26ZTR-ND
Single Bipolar Transistors 2N3904D26ZTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-2N3904TFR
Bipolar Transistor 2087-2N3904TFR
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: 2N3904TFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N3904TFR can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: 2N3904TFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N3904TFR can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - 8051056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8051056P
Bipolar Transistors 8051056P
Transistor, Fairchild, 2N3904TFR

Transistor, Fairchild, 2N3904TFR

Supplier's Site
Trans GP BJT NPN 40V 0.2A 625mW 3-Pin TO-92 T/R - 598-2N3904TFR - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 40V 0.2A 625mW 3-Pin TO-92 T/R
598-2N3904TFR
Trans GP BJT NPN 40V 0.2A 625mW 3-Pin TO-92 T/R 598-2N3904TFR
Trans GP BJT NPN 40V 0.2A 625mW 3-Pin TO-92 T/R

Trans GP BJT NPN 40V 0.2A 625mW 3-Pin TO-92 T/R

Supplier's Site
Single Bipolar Transistors - 2N3904TFR - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N3904TFR
Single Bipolar Transistors 2N3904TFR
TRANS NPN 40V 0.2A TO92-3

TRANS NPN 40V 0.2A TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3904TFR
Bipolar Transistors - BJT 2N3904TFR
Bipolar Transistors - BJT NPN Transistor General Purpose

Bipolar Transistors - BJT NPN Transistor General Purpose

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3904TFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3904TFR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3904TFR
TRANS NPN 40V 0.2A TO92-3

TRANS NPN 40V 0.2A TO92-3

Supplier's Site
Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi - 29H2025 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi
29H2025
Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi 29H2025
TRANSISTOR, NPN, 40V, TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi - 11R7637 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi
11R7637
Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi 11R7637
TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 40V, 0.2A, To-92-3; Transistor Polarity Onsemi - 46AC2098 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, 0.2A, To-92-3; Transistor Polarity Onsemi
46AC2098
Transistor, Npn, 40V, 0.2A, To-92-3; Transistor Polarity Onsemi 46AC2098
TRANSISTOR, NPN, 40V, 0.2A, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:625mW; DC Collector Current:200mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, 0.2A, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:625mW; DC Collector Current:200mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors
Product Number 906252-2N3904TFR 2N3904D26ZCT-ND 2087-2N3904TFR 8051056P 598-2N3904TFR 2N3904TFR 2N3904TFR 2N3904TFR 29H2025 11R7637 46AC2098
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3904TFR Single Bipolar Transistors Bipolar Transistor Bipolar Transistors Trans GP BJT NPN 40V 0.2A 625mW 3-Pin TO-92 T/R Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi Transistor, Npn, 40V, 0.2A, To-92-3; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN NPN
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Reel TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3; TO-92 TO-3; TO-92 TO-3; TO-92
Packing Method Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
fT 300 MHz
Unlock Full Specs
to access all available technical data