Transistor, Fairchild, 2N3904TAR
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: 2N3904TAR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N3904TAR can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Transistor General Purpose
40V 625mW 100@10mA,1V 200mA NPN TO-92-3 Bipolar Transistors - BJT ROHS
TRANS NPN 40V 0.2A TO92-3
TRANS, NPN, 40V, 0.2A, 150DEG C, 0.625W; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1698695 | 2N3904TARTB-ND | 2087-2N3904TAR | 2N3904TAR | 2N3904TAR | 2N3904TAR | 46AC2097 |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 40V, 0.2A, 150Deg C, 0.625W; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Ammo Pack | TO-92 | TO-3 | ||
| Number of units in IC | 1 | ||||||
| Packing Method | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps |