Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095761-2N3904TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 625mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: 2N3904TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N3904TA can be used for catalog matching and distributor lookup.
Transistor GP BJT NPN 40V 0.2A TO92-3
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Single Transistor, NPN, 40 V, 625 mW, 200 mA, 100 RoHS Compliant: Yes
TRANS NPN 40V 0.2A TO92-3
TRANS NPN 40V 0.2A TO92-3
40V 625mW 100@10mA,1V 200mA NPN TO-92-3L Bipolar Transistors - BJT ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 095761-2N3904TA | 2087-2N3904TA | 1241317 | 2N3904TAFSCT-ND | 95M9196 | 2N3904TA | 2N3904TA | 2N3904TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3904TA | Bipolar Transistor | Bipolar Transistors | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 40 V, 625 Mw, 200 Ma, 100 Rohs Compliant Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | NPN | |
| Package Type | TO-92; SOT3; TO-92-3 | Ammo Pack | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | |
| Packing Method | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | ||||
| fT | 300 MHz | 300 MHz |