The 2N3904TA-01 is a general-purpose NPN silicon transistor in a TO-92-3 package, designed for amplification and switching applications up to 100 MHz. It has a continuous collector current rating of 200 mA, a collector-emitter voltage rating of 40 V, and a total device dissipation of 625 mW at 25°C, derating at 5.0 mW/°C. The device operates over a junction temperature range of -55°C to +150°C. Electrical characteristics include a DC current gain (hFE) ranging from 30 to 300 depending on operating conditions, collector-emitter saturation voltage up to 0.3 V at 50 mA, and a current-gain bandwidth product of 300 MHz. The package is labeled with a leaded TO-92-3 configuration, compatible with fan-fold tape and reel shipping. The part meets RoHS compliance as indicated by its Pb-Free designation.
2N3904 - Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3904TA-01 |
| Polarity | NPN |