The 2N3904RLRP is a general-purpose NPN silicon bipolar transistor in a TO-92 package, intended for switching and amplification applications. It has a collector-emitter voltage rating of 40 Vdc, a continuous collector current of 200 mAdc, and a total device dissipation of 625 mW at 25°C. The device operates with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to ambient is 200 °C/W. The DC current gain is 60 at 100 mAdc collector current and a current-gain bandwidth product of 300 MHz. The part is Pb-free and available in ammo pack format.
TRANS SS NPN GP 40V 200MA TO-92 / Bipolar (BJT) Transistor Product overview: 2N3904RLRP from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3904RLRP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N3904RLRP |
| Product Name | 40V 200MA Bipolar Transistor |
| Package Type | Bulk |