onsemi Custom Parts - Custom Parts (0 - A) - 2N3904RA 2N3904RA

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160072-2N3904RA Polarity: NPN Gain Bandwidth Product: 300 MHz Categories: Custom Parts Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 625 mW Max Operating Temperature: 150 °C Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 40 V Emitter Base Voltage (VEBO): 6 V hFE Min: 40 Max Collector Current: 200 mA
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160072-2N3904RA Polarity: NPN Gain Bandwidth Product: 300 MHz Categories: Custom Parts Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 625 mW Max Operating Temperature: 150 °C Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 40 V Emitter Base Voltage (VEBO): 6 V hFE Min: 40 Max Collector Current: 200 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 2N3904RA - 1160072-2N3904RA - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 2N3904RA
1160072-2N3904RA
Custom Parts - Custom Parts (0 - A) - 2N3904RA 1160072-2N3904RA
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160072-2N3904RA Polarity: NPN Gain Bandwidth Product: 300 MHz Categories: Custom Parts Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 625 mW Max Operating Temperature: 150 °C Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 40 V Emitter Base Voltage (VEBO): 6 V hFE Min: 40 Max Collector Current: 200 mA

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160072-2N3904RA
Polarity: NPN
Gain Bandwidth Product: 300 MHz
Categories: Custom Parts
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 625 mW
Max Operating Temperature: 150 °C
Collector Base Voltage (VCBO): 60 V
Collector Emitter Voltage (VCEO): 40 V
Emitter Base Voltage (VEBO): 6 V
hFE Min: 40
Max Collector Current: 200 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1160072-2N3904RA
Product Name Custom Parts - Custom Parts (0 - A) - 2N3904RA
Unlock Full Specs
to access all available technical data