Small Signal Bipolar Transistor, 0.2A, 40V, NPN, TO-92
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3
TRANS NPN 40V 0.2A TO92-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2N3904CTA | 2N3904CTA-ND | 2N3904CTA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |