Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 005701-2N3904BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: 2N3904BU
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): 2N3904-BULK; 2N3904; 2N3904/E6;
Introduction Date: April 08, 1999
ECCN: EAR99
Country of Origin: China, India, Republic of Korea, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Bipolar Trans, NPN 0.2A 40V, 3-Pin TO-92
Bipolar Trans, NPN 0.2A 40V, 3-Pin TO-92
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: 2N3904BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N3904BU can be used for catalog matching and distributor lookup.
TRANS NPN 40V 0.2A TO92-3
Bipolar Transistors - BJT NPN Transistor General Purpose
TRANS NPN 40V 0.2A TO92-3
40V 625mW 100@10mA,1V 200mA NPN TO-92-3 Bipolar Transistors - BJT ROHS
TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 40 V, 300 MHz, 625 mW, 200 mA, 100 RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 005701-2N3904BU | 8431575 | 2N3904FS-ND | 2087-2N3904BU | 2N3904BU | 2N3904BU | 2N3904BU | 2N3904BU | 83C3116 | 47T5757 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3904BU | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 200 Ma, 100 Rohs Compliant Onsemi |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-3; TO-92 | TO-3 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |||||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |