Small Signal Bipolar Transistor, 0.2A, 40V, NPN, TO-92
TRANS NPN 40V 0.2A TO-92 Product overview: 2N3903 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3903 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 200mA 625mW Through Hole TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1123807-2N3903
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 2N3903
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 10mA, 1V
Maximum Power: 625mW
TRANS NPN 40V 0.2A TO92-3
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.2A I(C), 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 2N3903 | 276-2N3903 | 2N3903-ND | 1123807-2N3903 | 2N3903 | 16129354 |
| Product Name | 40V 0.2A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N3903 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3 | |||
| IC(max) | 200 milliamps | 200 milliamps | ||||
| VCEO | 40 volts | 40 volts | ||||
| VCBO | 60 volts |