RF Mosfet N-Channel JFET TO-92 (TO-226)
RF MOSFET JFET 25V TO92
RF JFET, N CHANNEL, 15V, TO-92; TRANSISTOR TYPE:RF FET; DRAIN SOURCE VOLTAGE VDS:15V; CONTINUOUS DRAIN CURRENT ID:20MA; POWER DISSIPATION PD:350MW; OP. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 2N3819OS-ND | 2N3819 | 16129340 | 2N3819 |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | RF FETs, MOSFETs |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-92 (TO-226) | TO-92; TO-226-3, TO-92-3 Long Body |