NPN BJT Transistor 140V 16A 150W TO-3 Product overview: 2N3773G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 16A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 16A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3773G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 197464-2N3773G
Packaging: Tray
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 1.4V @ 800mA, 8A
Collector Cut-off Current(Max): 10mA
Typical Gain (hFE) (Min): 15 @ 8A, 4V
Maximum Power Dissipation: 150W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 140V 16A 150W Through Hole TO-204 (TO-3)
Transistor NPN 140V 16A 150W TO204
Transistor NPN 140V 16A 150W TO204
BIPOLAR TRANSISTOR, NPN, 140V, TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:16A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
TRANS NPN 140V 16A TO204
Bipolar Transistors - BJT 16A 140V 150W NPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N3773G | 197464-2N3773G | 2N3773GOS-ND | 5449270A | 45J2472 | 2N3773G | 2N3773G |
| Product Name | 140V 16A 150W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N3773G | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistor, Npn, 140V, To-204; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | ||
| IC(max) | 16000 milliamps | 16000 milliamps | 16000 milliamps | ||||
| VCEO | 140 volts | 140 volts | 140 volts | ||||
| VCBO | 160 volts | ||||||
| PD | 150000 milliwatts | 150000 milliwatts |