Manufacturer: ON Semiconductor
Win Source Part Number: 1123766-2N3725
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-5
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-205AA, TO-5-3 Metal Can
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 2N3725
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 950mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 60 at 100mA, 1V
Maximum Power: 800mW
TRANS NPN 50V 1A TO5 Product overview: 2N3725 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3725 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 1A 800mW Through Hole TO-5
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-5. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 1123766-2N3725 | 276-2N3725 | 2N3725-ND | 126402439 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3725 | 50V 1A Bipolar Transistor | Single Bipolar Transistors | Transistor |
| Polarity | NPN | NPN |