onsemi Discrete Semiconductor Products 2N3564

Description
Manufacturer: ON Semiconductor Win Source Part Number: 153033-2N3564 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N3564 Introduction Date: August 07, 2014 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 153033-2N3564 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N3564 Introduction Date: August 07, 2014 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153033-2N3564 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153033-2N3564
Discrete Semiconductor Products 153033-2N3564
Manufacturer: ON Semiconductor Win Source Part Number: 153033-2N3564 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N3564 Introduction Date: August 07, 2014 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 153033-2N3564
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2N3564
Introduction Date: August 07, 2014
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 153033-2N3564
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details